Pfannenberg Side Mount Cooling Unit, 230 V DTS 3031

Description
Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Condensate Drain Port Permits effective collection and drainage of condensation. ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Highest in Class Capacity The compact, 7 inch width is ideal for small enclosures with a relatively small heat load.
Datasheet
Description
Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Condensate Drain Port Permits effective collection and drainage of condensation. ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Highest in Class Capacity The compact, 7 inch width is ideal for small enclosures with a relatively small heat load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mount Cooling Unit, 230 V - DTS 3031 - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 230 V
DTS 3031
Side Mount Cooling Unit, 230 V DTS 3031
Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Condensate Drain Port Permits effective collection and drainage of condensation. ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Highest in Class Capacity The compact, 7 inch width is ideal for small enclosures with a relatively small heat load.

Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351

FEATURES

Closed Loop Design

Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet.

Thermal Overload Protection

Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips.

Thermal Expansion Valve

Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

Hermetically Sealed Compressor

The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured.

Condensate Drain Port

Permits effective collection and drainage of condensation.

ERP Efficiency Certified

As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Environmentally Friendly

Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment.

Highest in Class Capacity

The compact, 7 inch width is ideal for small enclosures with a relatively small heat load.

Supplier's Site Datasheet
Side Mount Cooling Unit, 115V - DTS 3031 - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 115V
DTS 3031
Side Mount Cooling Unit, 115V DTS 3031
Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351 FEATURES Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Condensate Drain Port Permits effective collection and drainage of condensation. ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Highest in Class Capacity The compact, 7 inch width is ideal for small enclosures with a relatively small heat load.

Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351

FEATURES

Closed Loop Design

Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet.

Thermal Overload Protection

Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips.

Thermal Expansion Valve

Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

Hermetically Sealed Compressor

The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured.

Condensate Drain Port

Permits effective collection and drainage of condensation.

ERP Efficiency Certified

As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Environmentally Friendly

Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment.

Highest in Class Capacity

The compact, 7 inch width is ideal for small enclosures with a relatively small heat load.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg Pfannenberg
Product Category Air Conditioners Air Conditioners
Product Number DTS 3031 DTS 3031
Product Name Side Mount Cooling Unit, 230 V Side Mount Cooling Unit, 115V
Type Enclosure Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3441CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details