The PYRA PY-X-MA-10 is an electronic sounder beacon with a 100 dB output and a flashing xenon light effect. It has 8 alarm tones and a 10J flash, with a choice of four different flash rates. The PY X-MA-10 has a large signalling range and is safe and easy to install.
Pyramid style plastic housing. Safe - an incorrect installation is virtually impossible. Easy - significantly shorter assembly and installation times. Economical - largest possible signalling range due to effective Xenon technology. Installation options with external lugs or internal holes. Choice of four different flash rates via DIP switch. Suitable for panel mounting. Electronic constant current regulation at 24 V ac/dc devices to avoid load fluctuations. Integrated inrush current limitation and undervoltage detection. Providing full synchronization on multi-flashing light systems. Light and sounder can be controlled separately. 8 alarm tones, 100 dB. Visual covering distance of 17 m. IK08 Impact-proof housing. IP66 protection according to EN 60529. 10J flash. 10 year warranty
Supply Voltage = 24 V ac/dc
Lens Colour = Amber
Mounting Style = Base Mount
Current Type = AC, DC
Light Effect = Flashing
Sounder Type = Electronic
Decibels at 1 Metre = 100dB
Series = PY X-MA-10
Bulb Type = Xenon
Housing Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 8463620 |
Mounting | Base Mount |