RS Components, Ltd. Pneumatic Filters 2023365

Description
MS4-LF-1/4-ERV filter
Request a Quote
Description
MS4-LF-1/4-ERV filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023365
Pneumatic Filters 2023365
MS4-LF-1/4-ERV filter

MS4-LF-1/4-ERV filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023365
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 7134393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 4.97 inch (126 mm)
View Details
Fan Filters - 7374103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 7302855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1619 SCFM (2752 m³/hr)
View Details
Pneumatic Filters - 2882717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details