Pfannenberg Enclosure Heaters 17025010007

Description
Pfannenberg FLH250 17025010007
Request a Quote
Description
Pfannenberg FLH250 17025010007
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heaters - 103342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Enclosure Heaters
103342
Enclosure Heaters 103342
Pfannenberg FLH250 17025010007

Pfannenberg FLH250 17025010007

Supplier's Site
Fan Heaters - 563492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Heaters
563492
Fan Heaters 563492
Heater fan 250 W

Heater fan 250 W

Supplier's Site
PFNG Enclosure Heaters - 17025010007 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Enclosure Heaters
17025010007
PFNG Enclosure Heaters 17025010007
Fan Heater, Extruded, 230VAC, 250W,

Fan Heater, Extruded, 230VAC, 250W,

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Galco Industrial Electronics
Product Category Electric Heaters Industrial Heaters Industrial Heaters
Product Number 103342 563492 17025010007
Product Name Enclosure Heaters Fan Heaters PFNG Enclosure Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MTH Type - MTH(W)-1120M(B)-106S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.35 kW (4.61 MBH)
AC Voltage Required 120 volts
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details