Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
PFANNENBERG
11632803055 -- FILTER FANS
Pfannenberg
Filter Fans
11632803055
Description
Pfannenberg PF 32.000 24V DC IP55
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pfannenberg PF 32.000 24V DC IP55
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Fans
563467
Filter Fans
563467
Pfannenberg PF 32.000 24V DC IP55
Pfannenberg PF 32.000 24V DC IP55
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fans and Blowers (industrial)
Product Number
563467
Product Name
Filter Fans
Configuration
Filter Fans
Unlock Full Specs
to access all available technical data
Similar Products
Vortec
Air Flow Amplifiers
Specs
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
New York Blower Company (The)
Centrifugal Fan
AF-30
Specs
Applications / Use
Pressure Blower; Product / Process Cooling; HVAC; Ventilation
Product Form
Packaged
Draft
Forced Draft
View Details
Rogers Machinery Company, Inc.
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers
6024_md-kinney-pd-plus-bl
Specs
Applications / Use
HVAC
Air Flow Rate
1 SCFM (2 m³/hr)
Static Pressure Range
277 in H2O (517 Torr)
View Details
RS Components, Ltd.
Filter Fans
9159987
Specs
Configuration
Filter Fans
Fan / Blower Diameter
4.7 inch (120 mm)
Air Flow Rate
8 SCFM (13 m³/hr)
View Details