Jergens, Inc. Plastic Revolving Fold Away Handles by ELESA® 33633

Description
Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handle Finish & Color: Matte, Black Stud: Black-Oxide Steel Double Guide Base: Sintered and oxidised steel flat for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handle Finish & Color: Matte, Black Stud: Black-Oxide Steel Double Guide Base: Sintered and oxidised steel flat for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Fold Away Handles by ELESA® - 33633 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Fold Away Handles by ELESA®
33633
Plastic Revolving Fold Away Handles by ELESA® 33633
Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function. Features, Benefits, & Product Specifications: Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handle Finish & Color: Matte, Black Stud: Black-Oxide Steel Double Guide Base: Sintered and oxidised steel flat for embedded mounting Screw: Black-Oxide Steel Handle pivots freely during operation: a system of coaxial bushings compensates return spring load Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The handles are characterised by their fold-away mechanism which allows for space-saving as well as performing an important safety function.
Features, Benefits, & Product Specifications:

  • Handle Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handle Finish & Color: Matte, Black
  • Stud: Black-Oxide Steel Double Guide
  • Base: Sintered and oxidised steel flat for embedded mounting
  • Screw: Black-Oxide Steel
  • Handle pivots freely during operation: a system of coaxial bushings compensates return spring load
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33633
Product Name Plastic Revolving Fold Away Handles by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22011 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 10-24
View Details
Cam Levers External Thread - 40049 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Aluminum Tubular Handles by ELESA® - 33725 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Ergostyle® Front Mounted Bridge Handles by ELESA® - 34468 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details