Davies Molding, LLC Three Arm Clamping Knobs 3512AC

Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Three Arm Clamping Knobs - 3512AC - Davies Molding, LLC
Carol Stream, IL, USA
Three Arm Clamping Knobs
3512AC
Three Arm Clamping Knobs 3512AC
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site

Technical Specifications

  Davies Molding, LLC
Product Category Knobs (industrial)
Product Number 3512AC
Product Name Three Arm Clamping Knobs
Knob Type Clamping / Torque Knob
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Taper
Colors / Finishes Available Black
Knob Material Plastic
View Details
5/16-18 Black Acetal Knurled Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers