Davies Molding, LLC Three Arm Clamping Knobs 3073BA

Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Three Arm Clamping Knobs - 3073BA - Davies Molding, LLC
Carol Stream, IL, USA
Three Arm Clamping Knobs
3073BA
Three Arm Clamping Knobs 3073BA
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site

Technical Specifications

  Davies Molding, LLC
Product Category Knobs (industrial)
Product Number 3073BA
Product Name Three Arm Clamping Knobs
Knob Type Clamping / Torque Knob
Unlock Full Specs
to access all available technical data

Similar Products

Yellow Acetal, 5/16 Tee Knobs For Thumb Screw - A 9M41-Y8398925 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Yellow Acetal
Screw Thread Specifications 5/16
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Brushed Nickel - MP-06-100-30 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers
Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Clamping Knobs - 188874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 0.9843 inches (25 mm)
Bore Diameter 0.9843 inches (25 mm)
View Details