Davies Molding, LLC Four Arm Clamping Knobs 2830BL

Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Arm Clamping Knobs - 2830BL - Davies Molding, LLC
Carol Stream, IL, USA
Four Arm Clamping Knobs
2830BL
Four Arm Clamping Knobs 2830BL
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 2830BL-ND - DigiKey
Thief River Falls, MN, United States
"4 Arm Knob 1/2""-13 Shaft with No Indicator Phenolic Black"

"4 Arm Knob 1/2""-13 Shaft with No Indicator Phenolic Black"

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 2830BL 2830BL-ND
Product Name Four Arm Clamping Knobs Knobs
Knob Type Clamping / Torque Knob
Knob Material Plastic
Diameter / Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Nickel - MP-06-100-60 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers
Stainless Steel Lock Knob - TK-SUS - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Sand Basting Finish
Features Locking/Latching
View Details
Single Bar Instrumentation Knob, Red - 8571 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers