KNOB, FINGER GRIP, PP, 1.75", BLACK; Shaft Type:Threaded Shaft; Shaft Diameter:0.25"; Knob Material:PP (Polypropylene); Knob / Dial Style:Finger Grip; Knob Diameter:1.75"; Product Range:2825 Series RoHS Compliant: Yes
Davies Molding, LLC | Newark, An Avnet Company | |
---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) |
Product Number | 2825-F | 12AC6881 |
Product Name | Four Arm Clamping Knobs | Knob, Finger Grip, Pp, 1.75, Black; Shaft Type Davies Molding |
Knob Type | Clamping / Torque Knob | |
Knob Material | Plastic | |
Diameter / Width | 1.75 inches (44.45 mm) |