KNOB, FINGER GRIP, PHENOLIC, 1.5", BLACK; Shaft Type:Threaded Shaft; Shaft Diameter:0.31"; Knob Material:Phenolic; Knob / Dial Style:Finger Grip; Knob Diameter:1.5"; Product Range:2820 Series RoHS Compliant: Yes
Davies Molding, LLC | Newark, An Avnet Company | |
---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) |
Product Number | 2820-A | 12AC6877 |
Product Name | Four Arm Clamping Knobs | Knob, Finger Grip, Phenolic, 1.5, Black; Shaft Type Davies Molding |
Knob Type | Clamping / Torque Knob | |
Knob Material | Plastic | |
Diameter / Width | 1.5 inches (38.1 mm) |