Davies Molding, LLC Two-Shot Skirted Control Knobs 1506-E

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Shot Skirted Control Knobs - 1506-E - Davies Molding, LLC
Carol Stream, IL, USA
Two-Shot Skirted Control Knobs
1506-E
Two-Shot Skirted Control Knobs 1506-E
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1506-E-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.253"" (6.43mm) Shaft with Line on Top and Side Polypropylene Black"

"Smooth Knob 0.253"" (6.43mm) Shaft with Line on Top and Side Polypropylene Black"

Buy Now Datasheet
Knob; Thermoplastic Overmold; 1-5/8 in.; 1/2 in.; 61/64 in.; Phenolic/Nylon - 70097699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Thermoplastic Overmold; 1-5/8 in.; 1/2 in.; 61/64 in.; Phenolic/Nylon
70097699
Knob; Thermoplastic Overmold; 1-5/8 in.; 1/2 in.; 61/64 in.; Phenolic/Nylon 70097699
Davies' knobs come in different sizes,shapes, decorative inlays, and graphics to enhance your products. Soft Thernoplastic Elastomer to provide appearance, strength, and heat resistance for a variety of applications. Features Soft Thernoplastic Elastomer Two-Shot Molding Process Enables Two Materials to Be Embedded into One Part Available in Black TPE Over White or Clear Indicator to Provide Comfort and Style

Davies' knobs come in different sizes,shapes, decorative inlays, and graphics to enhance your products. Soft Thernoplastic Elastomer to provide appearance, strength, and heat resistance for a variety of applications.
Features

  • Soft Thernoplastic Elastomer
  • Two-Shot Molding Process Enables Two Materials to Be Embedded into One Part
  • Available in Black TPE Over White or Clear Indicator to Provide Comfort and Style
Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 1506-E 1506-E-ND 70097699
Product Name Two-Shot Skirted Control Knobs Knobs Knob; Thermoplastic Overmold; 1-5/8 in.; 1/2 in.; 61/64 in.; Phenolic/Nylon
Knob Type Instrument / Control Knob Pointer Skirted
Knob Material Plastic Plastic Plastic
Diameter / Width 1.62 inches (41.27 mm) 0.6200 inches (15.75 mm)
Height 0.9500 inches (24.13 mm) 0.9530 inches (24.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Knob (Self-locking) - CG - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black
Features Locking/Latching
Knob Material Plastic
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Clamping Knobs - 188928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details