Davies Molding, LLC Slide Control Knob 1300-D

Description
► Touch slide performance for linear control applications. ► Slick and modern designs to complement your electronic equipment. ► Thermoplastic options provide a rigid durable knob with a paint filled indicator line. ► Soft Touch (TPE Rubber) option provides: ► Nonslip - comfort grip. ► Molded-in indicator line that will not rub off. ► Custom color combinations available upon request. ► REACH and RoHS compliant. ► No assembly required. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Touch slide performance for linear control applications. ► Slick and modern designs to complement your electronic equipment. ► Thermoplastic options provide a rigid durable knob with a paint filled indicator line. ► Soft Touch (TPE Rubber) option provides: ► Nonslip - comfort grip. ► Molded-in indicator line that will not rub off. ► Custom color combinations available upon request. ► REACH and RoHS compliant. ► No assembly required. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Control Knob - 1300-D - Davies Molding, LLC
Carol Stream, IL, USA
Slide Control Knob
1300-D
Slide Control Knob 1300-D
► Touch slide performance for linear control applications. ► Slick and modern designs to complement your electronic equipment. ► Thermoplastic options provide a rigid durable knob with a paint filled indicator line. ► Soft Touch (TPE Rubber) option provides: ► Nonslip - comfort grip. ► Molded-in indicator line that will not rub off. ► Custom color combinations available upon request. ► REACH and RoHS compliant. ► No assembly required. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Touch slide performance for linear control applications.
  • ► Slick and modern designs to complement your electronic equipment.
  • ► Thermoplastic options provide a rigid durable knob with a paint filled indicator line.
  • ► Soft Touch (TPE Rubber) option provides:
  • ► Nonslip - comfort grip.
  • ► Molded-in indicator line that will not rub off.
  • ► Custom color combinations available upon request.
  • ► REACH and RoHS compliant.
  • ► No assembly required.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1722-1328-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.154"" L x 0.047"" W (3.90mm x 1.20mm) Shaft with Line on Top Nylon Black"

"Knurled, Straight Knob 0.154"" L x 0.047"" W (3.90mm x 1.20mm) Shaft with Line on Top Nylon Black"

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1300-D 1722-1328-ND
Product Name Slide Control Knob Knobs
Knob Type Slider
Knob Material Plastic Plastic
Diameter / Width 0.7874 inches (20 mm)
Height 0.2756 inches (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Knob Material Metal
View Details
5/16-18 Black Acetal Tee Knob & Cap Screw Ass'y, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details