Davies Molding, LLC Pointer Control Knobs 1210AX

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knobs - 1210AX - Davies Molding, LLC
Carol Stream, IL, USA
Pointer Control Knobs
1210AX
Pointer Control Knobs 1210AX
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knob, Round With Pointer, 26.16Mm; Shaft Type Davies Molding - 12AC6811 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round With Pointer, 26.16Mm; Shaft Type Davies Molding
12AC6811
Knob, Round With Pointer, 26.16Mm; Shaft Type Davies Molding 12AC6811
KNOB, ROUND WITH POINTER, 26.16MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round with Pointer; Knob Diameter:26.16mm; Product Range:1210 Series RoHS Compliant: Yes

KNOB, ROUND WITH POINTER, 26.16MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Round with Pointer; Knob Diameter:26.16mm; Product Range:1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1210AX 12AC6811
Product Name Pointer Control Knobs Knob, Round With Pointer, 26.16Mm; Shaft Type Davies Molding
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 1.03 inches (26.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
5/16-18 Black Acetal Knurled Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details