CONTROL KNOB, TPE, ROUND, 14.4MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Thermoplast
Davies Molding, LLC | Newark, An Avnet Company | |
---|---|---|
Product Category | Knobs (industrial) | Knobs (industrial) |
Product Number | 1117-A | 78AC7851 |
Product Name | Two-Shot Instrument Control Knobs | Control Knob, Tpe, Round, 14.4Mm; Shaft Type Davies Molding |
Knob Type | Instrument / Control Knob | Instrument / Control Knob |
Knob Material | Plastic | |
Diameter / Width | 0.6600 inches (16.76 mm) |