Davies Molding, LLC Two-Shot Instrument Control Knobs 1107

Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Shot Instrument Control Knobs - 1107 - Davies Molding, LLC
Carol Stream, IL, USA
Two-Shot Instrument Control Knobs
1107
Two-Shot Instrument Control Knobs 1107
► Control knobs and levers in thermoplastic, with or without flange and index/graduations. ► Knobs can be decorated or customized to your specific need. ► Perfect knobs for synthesizers and other electronic applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Control knobs and levers in thermoplastic, with or without flange and index/graduations.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Perfect knobs for synthesizers and other electronic applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► A wide range of soft touch control knobs available in thermoplastic overmold.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1722-1398-ND - DigiKey
Thief River Falls, MN, United States
Knob Shaft with Line on Top and Side Thermoplastic Black, White

Knob Shaft with Line on Top and Side Thermoplastic Black, White

Buy Now Datasheet
Control Knob, Tpe, D-Shaft, 18.3Mm; Shaft Type Davies Molding - 78AC7847 - Newark, An Avnet Company
Chicago, IL, United States
Control Knob, Tpe, D-Shaft, 18.3Mm; Shaft Type Davies Molding
78AC7847
Control Knob, Tpe, D-Shaft, 18.3Mm; Shaft Type Davies Molding 78AC7847
CONTROL KNOB, TPE, D-SHAFT, 18.3MM; Shaft Type:D Shaft; Shaft Diameter:3.2mm; Knob Material:Thermoplast ic Elastomer; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18.3mm; Product Range:- RoHS Compliant: Yes

CONTROL KNOB, TPE, D-SHAFT, 18.3MM; Shaft Type:D Shaft; Shaft Diameter:3.2mm; Knob Material:Thermoplastic Elastomer; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 1107 1722-1398-ND 78AC7847
Product Name Two-Shot Instrument Control Knobs Knobs Control Knob, Tpe, D-Shaft, 18.3Mm; Shaft Type Davies Molding
Knob Type Instrument / Control Knob Instrument / Control Knob
Knob Material Plastic Plastic
Diameter / Width 0.7200 inches (18.29 mm)
Height 0.5700 inches (14.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray Acetal, 3/8 Tee Knobs For Thumb Screw - A 9M41-G8398926 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Gray Acetal
Screw Thread Specifications 3/8
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 161486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details