TE Connectivity Knobs PKG50B1/8

Description
"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet
Description
"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1743-ND - DigiKey
Thief River Falls, MN, United States
"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"

"Ribbed Knob 0.126"" (3.20mm) Shaft with Line on Side Plastic Black"

Buy Now Datasheet
Knob; 0.551 in.; RoHS Compliant, ELV Compliant - 70156311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.551 in.; RoHS Compliant, ELV Compliant
70156311
Knob; 0.551 in.; RoHS Compliant, ELV Compliant 70156311
PKG Series Ribbed Design Knob Indicator location top and side Indicator style line The knob have shaft size of 0.125 in. and diameter of 0.551 in..

PKG Series Ribbed Design Knob

  • Indicator location top and side
  • Indicator style line
    The knob have shaft size of 0.125 in. and diameter of 0.551 in..
Supplier's Site
Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity - 57F2369 - Newark, An Avnet Company
Chicago, IL, United States
Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
57F2369
Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity 57F2369
RIBBED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

RIBBED KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Phenolic; Knob / Dial Style:Ribbed with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1743-ND 70156311 57F2369
Product Name Knobs Knob; 0.551 in.; RoHS Compliant, ELV Compliant Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic Plastic
Knob Type Fingergrip
Unlock Full Specs
to access all available technical data