Davies Molding, LLC Thermoset Ball Knobs 0155-E

Description
► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoset Ball Knobs - 0155-E - Davies Molding, LLC
Carol Stream, IL, USA
Thermoset Ball Knobs
0155-E
Thermoset Ball Knobs 0155-E
► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
2
Carol Stream, IL, USA
2" Thermoset Ball Knob
0155-E
2" Thermoset Ball Knob 0155-E
Series #0155 ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.

Series #0155

  • ► Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1722-0155-E-ND - DigiKey
Thief River Falls, MN, United States
CBDLXB~BLK~5/8-18X3/ 4 FI

CBDLXB~BLK~5/8-18X3/4 FI

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 0155-E 1722-0155-E-ND
Product Name Thermoset Ball Knobs Knobs
Knob Type Ball
Knob Material Plastic Plastic
Diameter / Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Clamping Knobs - 188864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 1.18 inches (30 mm)
Bore Diameter 1.18 inches (30 mm)
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details