Davies Molding, LLC 1.25" Rubber Ball Knob 0141

Description
Series #0141 Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications. ► Davies rubber ball knobs are available in diameters ranging from 0.79" to 2" with molded-in inserts. ► Tactile feel and low heat generation allow for a comfortable grip, especially in applications where repeated use is common. ► Material benefits of natural rubber include high tensile strength and excellent impact resistance. ► The water, chemical, and UV resistance of natural rubber makes for outstanding resistance to wear and tear. ► For custom sizing, please contact customer service. Technical Data Hardness Shore A values: 63-68 Tensile strength (MPa): 220.19-225.4 Temperature withstanding capability: -40°F to 158°F Elongation @ Break: 473.59% - 485.23% Natural rubber compound with brass insert
Request a Quote Datasheet
Description
Series #0141 Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications. ► Davies rubber ball knobs are available in diameters ranging from 0.79" to 2" with molded-in inserts. ► Tactile feel and low heat generation allow for a comfortable grip, especially in applications where repeated use is common. ► Material benefits of natural rubber include high tensile strength and excellent impact resistance. ► The water, chemical, and UV resistance of natural rubber makes for outstanding resistance to wear and tear. ► For custom sizing, please contact customer service. Technical Data Hardness Shore A values: 63-68 Tensile strength (MPa): 220.19-225.4 Temperature withstanding capability: -40°F to 158°F Elongation @ Break: 473.59% - 485.23% Natural rubber compound with brass insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25
Carol Stream, IL, USA
1.25" Rubber Ball Knob
0141
1.25" Rubber Ball Knob 0141
Series #0141 Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications. ► Davies rubber ball knobs are available in diameters ranging from 0.79" to 2" with molded-in inserts. ► Tactile feel and low heat generation allow for a comfortable grip, especially in applications where repeated use is common. ► Material benefits of natural rubber include high tensile strength and excellent impact resistance. ► The water, chemical, and UV resistance of natural rubber makes for outstanding resistance to wear and tear. ► For custom sizing, please contact customer service. Technical Data Hardness Shore A values: 63-68 Tensile strength (MPa): 220.19-225.4 Temperature withstanding capability: -40°F to 158°F Elongation @ Break: 473.59% - 485.23% Natural rubber compound with brass insert

Series #0141

Rubber ball knobs combine a comfortable grip and durability for applications with up-down, left-right, and push-pull mechanisms. Popular industries include industrial machinery, medical equipment, and other industrial applications.

  • ► Davies rubber ball knobs are available in diameters ranging from 0.79" to 2" with molded-in inserts.
  • ► Tactile feel and low heat generation allow for a comfortable grip, especially in applications where repeated use is common.
  • ► Material benefits of natural rubber include high tensile strength and excellent impact resistance.
  • ► The water, chemical, and UV resistance of natural rubber makes for outstanding resistance to wear and tear.
  • ► For custom sizing, please contact customer service.

Technical Data

  • Hardness Shore A values: 63-68
  • Tensile strength (MPa): 220.19-225.4
  • Temperature withstanding capability: -40°F to 158°F
  • Elongation @ Break: 473.59% - 485.23%
  • Natural rubber compound with brass insert
Supplier's Site
Knobs - 1722-0141-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 5/16""-18 Shaft with No Indicator Rubber Black"

"Smooth Knob 5/16""-18 Shaft with No Indicator Rubber Black"

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey
Product Category Knobs (industrial) Knobs (industrial)
Product Number 0141 1722-0141-ND
Product Name 1.25" Rubber Ball Knob Knobs
Knob Type Ball
Knob Material Rubber
Diameter / Width 1.25 inches (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hand Knob - HK-N-SUS - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
#4-40 Black Acetal Knurled Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Powder Coated, Black - MP-06-100-50 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Powder Coat
Knob Material Metal
View Details
2 suppliers