Petersen Products Co. Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16" Dia 143-2019-T

Description
By-Pass None Country of Origin USA Dia. Max 0.21" (5.3mm) Dia. Min 0.19" (4.8mm) Dia., Top Plate, OD 0.56" (14.2mm) Diameter, Rubber Flange IN 0.19" (4.8mm) Length Beyond End of Pipe IN 0.79" (20.1mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.59" (14.9mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 0.187" (4.7mm) Pipeline Max PSI Up to 15 psi (1.03 bar) Sage Subcategory Number W1432 Seal Expansion System Thumb Nut Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 0.21" (5.3mm) Dia. Min 0.19" (4.8mm) Dia., Top Plate, OD 0.56" (14.2mm) Diameter, Rubber Flange IN 0.19" (4.8mm) Length Beyond End of Pipe IN 0.79" (20.1mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.59" (14.9mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 0.187" (4.7mm) Pipeline Max PSI Up to 15 psi (1.03 bar) Sage Subcategory Number W1432 Seal Expansion System Thumb Nut Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16
Fredonia, WI, United States
Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16" Dia
143-2019-T
Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16" Dia 143-2019-T
By-Pass None Country of Origin USA Dia. Max 0.21" (5.3mm) Dia. Min 0.19" (4.8mm) Dia., Top Plate, OD 0.56" (14.2mm) Diameter, Rubber Flange IN 0.19" (4.8mm) Length Beyond End of Pipe IN 0.79" (20.1mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.59" (14.9mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 0.187" (4.7mm) Pipeline Max PSI Up to 15 psi (1.03 bar) Sage Subcategory Number W1432 Seal Expansion System Thumb Nut Shipping Wt. 0.5 Lb (0.23 Kg) Style End of Pipe Plug

By-Pass None
Country of Origin USA
Dia. Max 0.21" (5.3mm)
Dia. Min 0.19" (4.8mm)
Dia., Top Plate, OD 0.56" (14.2mm)
Diameter, Rubber Flange IN 0.19" (4.8mm)
Length Beyond End of Pipe IN 0.79" (20.1mm)
Lngth, Overall 1.38" (35mm)
Lngth, Seal 0.59" (14.9mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Neoprene
Nominal Pipe 0.187" (4.7mm)
Pipeline Max PSI Up to 15 psi (1.03 bar)
Sage Subcategory Number W1432
Seal Expansion System Thumb Nut
Shipping Wt. 0.5 Lb (0.23 Kg)
Style End of Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-2019-T
Product Name Pipe Plug, Mechanical, Thumb Nut, Rubber, 3/16" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigotend 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap, Bell End 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 1.44
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
Plug, Mech, Hand Tight, Cleanout Style, 4.05
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details