Petersen Products Co. Pipe Plug, Mechanical Night Cap, Spigot End, 24" Dia Di/C900 140-024-1S

Description
Country of Origin USA Diameter 24.85" (631mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Spigot Pipe Type Ductile Iron & C-900 Pipe Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Diameter 24.85" (631mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Spigot Pipe Type Ductile Iron & C-900 Pipe Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Night Cap, Spigot End, 24
Fredonia, WI, United States
Pipe Plug, Mechanical Night Cap, Spigot End, 24" Dia Di/C900
140-024-1S
Pipe Plug, Mechanical Night Cap, Spigot End, 24" Dia Di/C900 140-024-1S
Country of Origin USA Diameter 24.85" (631mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Spigot Pipe Type Ductile Iron & C-900 Pipe Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Diameter 24.85" (631mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 24" (610mm)
Pipe End Spigot
Pipe Type Ductile Iron & C-900 Pipe
Sage Subcategory Number W140
Shipping Wt. 9 Lb (4.08 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-024-1S
Product Name Pipe Plug, Mechanical Night Cap, Spigot End, 24" Dia Di/C900
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Spigot End 21
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap Spigot End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 18
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details