Petersen Products Co. Pipe Plug, Mechanical, Wing Nut, Hand Tight 1.12"-1.25" Dia, 141-1012

Description
By-Pass 3/8" NPT Country of Origin Turkey Dia. Max 1.25" (31.75mm) Dia. Min 1.12" (28mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 3/8" NPT Country of Origin Turkey Dia. Max 1.25" (31.75mm) Dia. Min 1.12" (28mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Wing Nut, Hand Tight 1.12
Fredonia, WI, United States
Pipe Plug, Mechanical, Wing Nut, Hand Tight 1.12"-1.25" Dia,
141-1012
Pipe Plug, Mechanical, Wing Nut, Hand Tight 1.12"-1.25" Dia, 141-1012
By-Pass 3/8" NPT Country of Origin Turkey Dia. Max 1.25" (31.75mm) Dia. Min 1.12" (28mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)

By-Pass 3/8" NPT
Country of Origin Turkey
Dia. Max 1.25" (31.75mm)
Dia. Min 1.12" (28mm)
Material, Body Cast Iron & Steel
Material, Hardware Cast Iron & Steel
Material, Seal SBR Rubber
Pipeline Max PSI Not Rated
Sage Subcategory Number W1411
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style Wing Nut
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-1012
Product Name Pipe Plug, Mechanical, Wing Nut, Hand Tight 1.12"-1.25" Dia,
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 2.75
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details
Pipe Plug, Mechanical Night Cap Spigot End 15
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 14.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, Block & Bleed, 2.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details