Petersen Products Co. Cap, Test, For Pipe Plugs, Hose Clamp Style, 1.5" 142-94015

Description
Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 1.5" (38mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage Subcategory Number W1429 Shipping Wt. 2 Lb (0.91 Kg) Per Case Standard Pack EA Case Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 1.5" (38mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage Subcategory Number W1429 Shipping Wt. 2 Lb (0.91 Kg) Per Case Standard Pack EA Case Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cap, Test, For Pipe Plugs, Hose Clamp Style, 1.5
Fredonia, WI, United States
Cap, Test, For Pipe Plugs, Hose Clamp Style, 1.5"
142-94015
Cap, Test, For Pipe Plugs, Hose Clamp Style, 1.5" 142-94015
Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 1.5" (38mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage Subcategory Number W1429 Shipping Wt. 2 Lb (0.91 Kg) Per Case Standard Pack EA Case Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Material, Hardware Plated Carbon Steel
Material, Seal Flexible PVC
Pipe Size, Nominal 1.5" (38mm)
Pipe Type Plastic, Steel, Copper and Cast Iron pipe
Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m)
Quantity Per Case 10 Clamps Per Case
Sage Subcategory Number W1429
Shipping Wt. 2 Lb (0.91 Kg) Per Case
Standard Pack EA Case
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 142-94015
Product Name Cap, Test, For Pipe Plugs, Hose Clamp Style, 1.5"
Unlock Full Specs
to access all available technical data