Petersen Products Co. Pipe Plug, Mechanical, Wing Nut,Double Seal, 14" Dia 141-2140

Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 14.7" (375mm) Dia. Min 13.4" (340mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.363" (60.02mm) Material Cap Brass Material, Body Plated Steel Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 14" (355.6mm) Pipeline Max PSI Note Rated Sage Subcategory Number W1412 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 11.5 Lb (5.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 14.7" (375mm) Dia. Min 13.4" (340mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.363" (60.02mm) Material Cap Brass Material, Body Plated Steel Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 14" (355.6mm) Pipeline Max PSI Note Rated Sage Subcategory Number W1412 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 11.5 Lb (5.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Wing Nut,Double Seal, 14
Fredonia, WI, United States
Pipe Plug, Mechanical, Wing Nut,Double Seal, 14" Dia
141-2140
Pipe Plug, Mechanical, Wing Nut,Double Seal, 14" Dia 141-2140
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 14.7" (375mm) Dia. Min 13.4" (340mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.363" (60.02mm) Material Cap Brass Material, Body Plated Steel Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 14" (355.6mm) Pipeline Max PSI Note Rated Sage Subcategory Number W1412 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 11.5 Lb (5.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 1.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 14.7" (375mm)
Dia. Min 13.4" (340mm)
Handle Width 11.024" (280.01mm)
Lngth, Overall 7.284" (185.01mm)
Lngth, Seal 2.363" (60.02mm)
Material Cap Brass
Material, Body Plated Steel
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 14" (355.6mm)
Pipeline Max PSI Note Rated
Sage Subcategory Number W1412
Seal Expansion System 11" Plated Steel T-Handle
Shipping Wt. 11.5 Lb (5.22 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-2140
Product Name Pipe Plug, Mechanical, Wing Nut,Double Seal, 14" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 1.3-1.4
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pipe Plug, Mechanical Night Cap Bell End 21
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 3.37
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details
Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details