Petersen Products Co. Pipe Plug, Mechanical, Wing Nut, Double Seal, 3.5" Dia 141-2035

Description
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 3.7" (95mm) Dia. Min 3.4" (85mm) Material Cap Plastic Material, Body Plated Steel Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 3.5" (88.9mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1412 Seal Expansion System 2.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 3.7" (95mm) Dia. Min 3.4" (85mm) Material Cap Plastic Material, Body Plated Steel Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 3.5" (88.9mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1412 Seal Expansion System 2.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Wing Nut, Double Seal, 3.5
Fredonia, WI, United States
Pipe Plug, Mechanical, Wing Nut, Double Seal, 3.5" Dia
141-2035
Pipe Plug, Mechanical, Wing Nut, Double Seal, 3.5" Dia 141-2035
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 3.7" (95mm) Dia. Min 3.4" (85mm) Material Cap Plastic Material, Body Plated Steel Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 3.5" (88.9mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1412 Seal Expansion System 2.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 0.5 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 3.7" (95mm)
Dia. Min 3.4" (85mm)
Material Cap Plastic
Material, Body Plated Steel
Material, Hardware Brass
Material, Seal Natural Rubber
Nominal Pipe 3.5" (88.9mm)
Pipeline Max PSI Not Rated
Sage Subcategory Number W1412
Seal Expansion System 2.5" Aluminum Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-2035
Product Name Pipe Plug, Mechanical, Wing Nut, Double Seal, 3.5" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Lever Type, Rubber, 1 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Spigot End 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 2 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mech, Night Cap Spigotend 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details