By-Pass 1/2" F
Country of Origin USA
Dia. Max 8.125" (206mm)
Dia. Min 7.875" (200mm)
Lngth, Overall Approx. 9.69" (246mm)
Lngth, Seal 2 Each 1-1/2" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 8" Sch 40
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 462 ft (140.81 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 20 Lb (9.07 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 145-1008-P40 |
| Product Name | Pipe Plug, Mechanical, Block & Bleed, 7.875"-8.125" Diameter |
| Shape / Application | Round |