Petersen Products Co. Pipe Plug, Mechanical, Block & Bleed, 4.25"-4.5" Diameter 145-1005-P160

Description
By-Pass 1/4" F Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.25" (108mm) Lngth, Overall Approx. 6.48" (165mm) Lngth, Seal 2 Each 7/8" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 5" Sch 160 Nominal Size 5" Sch 160 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 10 FT-LB Shipping Wt. 12 Lb (5.44 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1/4" F Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.25" (108mm) Lngth, Overall Approx. 6.48" (165mm) Lngth, Seal 2 Each 7/8" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 5" Sch 160 Nominal Size 5" Sch 160 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 10 FT-LB Shipping Wt. 12 Lb (5.44 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Block & Bleed, 4.25
Fredonia, WI, United States
Pipe Plug, Mechanical, Block & Bleed, 4.25"-4.5" Diameter
145-1005-P160
Pipe Plug, Mechanical, Block & Bleed, 4.25"-4.5" Diameter 145-1005-P160
By-Pass 1/4" F Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.25" (108mm) Lngth, Overall Approx. 6.48" (165mm) Lngth, Seal 2 Each 7/8" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 5" Sch 160 Nominal Size 5" Sch 160 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Seal Expansion Torque Ft/Lb 10 FT-LB Shipping Wt. 12 Lb (5.44 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)

By-Pass 1/4" F
Country of Origin USA
Dia. Max 4.5" (114mm)
Dia. Min 4.25" (108mm)
Lngth, Overall Approx. 6.48" (165mm)
Lngth, Seal 2 Each 7/8" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 5" Sch 160
Nominal Size 5" Sch 160
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 462 ft (140.81 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Seal Expansion Torque Ft/Lb 10 FT-LB
Shipping Wt. 12 Lb (5.44 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-1005-P160
Product Name Pipe Plug, Mechanical, Block & Bleed, 4.25"-4.5" Diameter
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight, 34.5-36.8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 5.62
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details