By-Pass None
Country of Origin USA
Dia. Max 4.25" (108mm)
Dia. Min 3.78" (96mm)
Lngth, Overall 2.2" (56mm)
Material, Body Glass Reinforced ABS
Material, Hardware Stainless Steel
Material, Seal Natural Rubber
Pipeline Max PSI 17 psi (1.19 bar)
Pressure Pipeline Max Head 40 ft (12.19 m)
Range Of Use 3.78"-4.25" (96mm-108mm)
Sage Subcategory Number W1438
Seal Expansion System Hex Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 125 F (51.66 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-8035 |
| Product Name | Pipe Plug, Mech, Abs & Ss, Threaded, 3.78"-4.25" Dia |
| Shape / Application | Round |