Petersen Products Co. Pipe Plug, Mech, Night Cap Spigotend 36"dia Polyethylene 140-036-2S

Description
Country of Origin USA Diameter 31.08" (789mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 36" (914mm) Pipe End Spigot Pipe Type Polyethylene Pipe Sage Subcategory Number W140 Shipping Wt. 25 Lb (11.34 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Diameter 31.08" (789mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 36" (914mm) Pipe End Spigot Pipe Type Polyethylene Pipe Sage Subcategory Number W140 Shipping Wt. 25 Lb (11.34 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Night Cap Spigotend 36
Fredonia, WI, United States
Pipe Plug, Mech, Night Cap Spigotend 36"dia Polyethylene
140-036-2S
Pipe Plug, Mech, Night Cap Spigotend 36"dia Polyethylene 140-036-2S
Country of Origin USA Diameter 31.08" (789mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 36" (914mm) Pipe End Spigot Pipe Type Polyethylene Pipe Sage Subcategory Number W140 Shipping Wt. 25 Lb (11.34 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Diameter 31.08" (789mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 36" (914mm)
Pipe End Spigot
Pipe Type Polyethylene Pipe
Sage Subcategory Number W140
Shipping Wt. 25 Lb (11.34 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-036-2S
Product Name Pipe Plug, Mech, Night Cap Spigotend 36"dia Polyethylene
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 21
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details