By-Pass 3/4 M (19mm)
Country of Origin USA
Dia. Max 15.3" (388mm)
Dia. Min 14.8" (377mm)
Lngth, Overall 9.7" (247mm)
Material, Hardware Aluminum
Nominal Pipe 15" (380mm)
Pipeline Max PSI 10 psi (0.7 bar)
Pressure Pipeline Max Head 23 ft (10 m)
Sage Subcategory Number W1437
Seal Expansion System T-Handle
Seal Material Neoprene
Shipping Wt. 24 Lbs (10.89 Kg)
Style T-Handle
Temperature Max. Service F 250 F (121.11 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-7150-8 |
| Product Name | Pipe Plug, Mechanical T-Hand. Alum. Test 15" Dia 3/4" Bypass |
| Shape / Application | Round |