Petersen Products Co. Pipe Plug, Mechanical, Glv. Steel Wing Nut, 3.78"-4.5" Dia 143-3040

Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 4.21" (107mm) Lngth, Overall 3.25" (82mm) Material, Body Natural Rubber Material, Hardware Galvanized Metal Nominal Pipe 4" (100mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 4.5" (114mm) Sealing Range, Min 3.78" (96mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 4.21" (107mm) Lngth, Overall 3.25" (82mm) Material, Body Natural Rubber Material, Hardware Galvanized Metal Nominal Pipe 4" (100mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 4.5" (114mm) Sealing Range, Min 3.78" (96mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 3.78
Fredonia, WI, United States
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 3.78"-4.5" Dia
143-3040
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 3.78"-4.5" Dia 143-3040
By-Pass None Country of Origin CHINA Dia., Top Plate, OD 4.21" (107mm) Lngth, Overall 3.25" (82mm) Material, Body Natural Rubber Material, Hardware Galvanized Metal Nominal Pipe 4" (100mm) Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m) Pressure, Head Max FT 5 ft (1.4 m) Sage Subcategory Number W1433 Seal Expansion System Hand Tightening Sealing Range, Max 4.5" (114mm) Sealing Range, Min 3.78" (96mm) Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin CHINA
Dia., Top Plate, OD 4.21" (107mm)
Lngth, Overall 3.25" (82mm)
Material, Body Natural Rubber
Material, Hardware Galvanized Metal
Nominal Pipe 4" (100mm)
Press. Pipeline Max 2 psi (0.14 bar)/5' (1.4 m)
Pressure, Head Max FT 5 ft (1.4 m)
Sage Subcategory Number W1433
Seal Expansion System Hand Tightening
Sealing Range, Max 4.5" (114mm)
Sealing Range, Min 3.78" (96mm)
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-3040
Product Name Pipe Plug, Mechanical, Glv. Steel Wing Nut, 3.78"-4.5" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap, Bell End, 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 16
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap Bell End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Spigot End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details