Petersen Products Co. Pipe Plug, Mechanical T-Hand. Alum. Test 12" Dia 3/4" Bypass 143-7120-8

Description
By-Pass 3/4 M (19mm) Country of Origin USA Dia. Max 12.3" (312mm) Dia. Min 11.7" (297mm) Lngth, Overall 9.7" (247mm) Material, Hardware Aluminum Nominal Pipe 12" (300mm) Pipeline Max PSI 10 psi (0.7 bar) Pressure Pipeline Max Head 23 ft (10 m) Sage Subcategory Number W1437 Seal Expansion System T-Handle Seal Material Neoprene Shipping Wt. 16 Lbs (7.26 Kg) Style T-Handle Temperature Max. Service F 250 F (121.11 C)
Request a Quote
Description
By-Pass 3/4 M (19mm) Country of Origin USA Dia. Max 12.3" (312mm) Dia. Min 11.7" (297mm) Lngth, Overall 9.7" (247mm) Material, Hardware Aluminum Nominal Pipe 12" (300mm) Pipeline Max PSI 10 psi (0.7 bar) Pressure Pipeline Max Head 23 ft (10 m) Sage Subcategory Number W1437 Seal Expansion System T-Handle Seal Material Neoprene Shipping Wt. 16 Lbs (7.26 Kg) Style T-Handle Temperature Max. Service F 250 F (121.11 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical T-Hand. Alum. Test 12
Fredonia, WI, United States
Pipe Plug, Mechanical T-Hand. Alum. Test 12" Dia 3/4" Bypass
143-7120-8
Pipe Plug, Mechanical T-Hand. Alum. Test 12" Dia 3/4" Bypass 143-7120-8
By-Pass 3/4 M (19mm) Country of Origin USA Dia. Max 12.3" (312mm) Dia. Min 11.7" (297mm) Lngth, Overall 9.7" (247mm) Material, Hardware Aluminum Nominal Pipe 12" (300mm) Pipeline Max PSI 10 psi (0.7 bar) Pressure Pipeline Max Head 23 ft (10 m) Sage Subcategory Number W1437 Seal Expansion System T-Handle Seal Material Neoprene Shipping Wt. 16 Lbs (7.26 Kg) Style T-Handle Temperature Max. Service F 250 F (121.11 C)

By-Pass 3/4 M (19mm)
Country of Origin USA
Dia. Max 12.3" (312mm)
Dia. Min 11.7" (297mm)
Lngth, Overall 9.7" (247mm)
Material, Hardware Aluminum
Nominal Pipe 12" (300mm)
Pipeline Max PSI 10 psi (0.7 bar)
Pressure Pipeline Max Head 23 ft (10 m)
Sage Subcategory Number W1437
Seal Expansion System T-Handle
Seal Material Neoprene
Shipping Wt. 16 Lbs (7.26 Kg)
Style T-Handle
Temperature Max. Service F 250 F (121.11 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-7120-8
Product Name Pipe Plug, Mechanical T-Hand. Alum. Test 12" Dia 3/4" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products