By-Pass None
Country of Origin USA
Dia. Max 2.06" (52mm)
Dia. Min 1.73" (44mm)
Lngth, Overall 2.63" (67mm)
Material, Hardware Plated Carbon Steel
Material, Seal Natural Rubber
Nominal Pipe 2" (50mm)
Pipeline Max PSI 112 psi (7.7 bar)
Pressure Pipeline Max Head 258 ft (77 m)
Sage Subcategory Number W1435
Seal Expansion System Hex Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 125 F (51.66 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 143-5020 |
| Product Name | Pipe Plug, Mechanical, Water Line Stub, 2" Dia |
| Shape / Application | Round |