Petersen Products Co. Pipe Plug, Mechanical,Wing Nut, Double Seal 15" Dia 141-2150

Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 15.7" (400mm) Dia. Min 14.4" (365mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.992" (76mm) Material Cap Brass Material, Body Plated Steel Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 15" (381mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1412 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 14 Lb (6.35 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 15.7" (400mm) Dia. Min 14.4" (365mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.992" (76mm) Material Cap Brass Material, Body Plated Steel Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 15" (381mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1412 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 14 Lb (6.35 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical,Wing Nut, Double Seal 15
Fredonia, WI, United States
Pipe Plug, Mechanical,Wing Nut, Double Seal 15" Dia
141-2150
Pipe Plug, Mechanical,Wing Nut, Double Seal 15" Dia 141-2150
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 15.7" (400mm) Dia. Min 14.4" (365mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.992" (76mm) Material Cap Brass Material, Body Plated Steel Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 15" (381mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1412 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 14 Lb (6.35 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 1.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 15.7" (400mm)
Dia. Min 14.4" (365mm)
Handle Width 11.024" (280.01mm)
Lngth, Overall 7.284" (185.01mm)
Lngth, Seal 2.992" (76mm)
Material Cap Brass
Material, Body Plated Steel
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 15" (381mm)
Pipeline Max PSI Not Rated
Sage Subcategory Number W1412
Seal Expansion System 11" Plated Steel T-Handle
Shipping Wt. 14 Lb (6.35 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-2150
Product Name Pipe Plug, Mechanical,Wing Nut, Double Seal 15" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 1/2
Specs
Shape / Application Round
Material Steel - Stainless; Zinc-Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical Night Cap, Spigot End, 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight W/Shoulder 17.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
Pipe Plug, Mechanical, Night Cap Spigot End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details