Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 19.2-20.6" Dia, 2" Bypass 141-0200

Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 20.65" (524.51mm) Dia. Min 19.15" (486.41mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 20" (508mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11.5" Plated Steel T-Handle Shipping Wt. 30 Lb (13.61 kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 20.65" (524.51mm) Dia. Min 19.15" (486.41mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 20" (508mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11.5" Plated Steel T-Handle Shipping Wt. 30 Lb (13.61 kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 19.2-20.6
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 19.2-20.6" Dia, 2" Bypass
141-0200
Pipe Plug, Mechanical, Hand Tight, 19.2-20.6" Dia, 2" Bypass 141-0200
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 20.65" (524.51mm) Dia. Min 19.15" (486.41mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 20" (508mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11.5" Plated Steel T-Handle Shipping Wt. 30 Lb (13.61 kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 2.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 20.65" (524.51mm)
Dia. Min 19.15" (486.41mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 20" (508mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 11.5" Plated Steel T-Handle
Shipping Wt. 30 Lb (13.61 kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0200
Product Name Pipe Plug, Mechanical, Hand Tight, 19.2-20.6" Dia, 2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Hand Tight W/Shoulder 4.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details