Petersen Products Co. Pipe Plug, Redwood, 6" Pipe 140-1060-8

Description
Country of Origin USA Lngth, Overall 8" (203mm) Material, Body Redwood Pipe Size, Nominal 6" (152mm) Sage Subcategory Number W1401 Shipping Wt. 3 Lb (1.36 Kg) Taper IN 6-7/8"-5-3/8" (175mm-137mm)
Request a Quote
Description
Country of Origin USA Lngth, Overall 8" (203mm) Material, Body Redwood Pipe Size, Nominal 6" (152mm) Sage Subcategory Number W1401 Shipping Wt. 3 Lb (1.36 Kg) Taper IN 6-7/8"-5-3/8" (175mm-137mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Redwood, 6
Fredonia, WI, United States
Pipe Plug, Redwood, 6" Pipe
140-1060-8
Pipe Plug, Redwood, 6" Pipe 140-1060-8
Country of Origin USA Lngth, Overall 8" (203mm) Material, Body Redwood Pipe Size, Nominal 6" (152mm) Sage Subcategory Number W1401 Shipping Wt. 3 Lb (1.36 Kg) Taper IN 6-7/8"-5-3/8" (175mm-137mm)

Country of Origin USA
Lngth, Overall 8" (203mm)
Material, Body Redwood
Pipe Size, Nominal 6" (152mm)
Sage Subcategory Number W1401
Shipping Wt. 3 Lb (1.36 Kg)
Taper IN 6-7/8"-5-3/8" (175mm-137mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-1060-8
Product Name Pipe Plug, Redwood, 6" Pipe
Material Redwood
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 1.225
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical, Hp Test, 2.5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details