Country of Origin USA
Material, Hardware Plated Carbon Steel
Material, Seal ABS
Pipe Size, Nominal 2" (51mm)
Pipe Type SCH 40 ABS and PVC DWV pipe
Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m)
Quantity Per Case 100 Caps Per Case
Sage Subcategory Number W1429
Shipping Wt. 4 Lb (1.81 Kg) Per Case
Standard Pack EA Case
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 142-9302 |
| Product Name | Cap, Test, For Pipe Plugs, Knock Out Style, 2" |