Petersen Products Co. Pipe Plug, Mechanical Push In, Spigot End 24" Dia, Steel Gas 140-024-8S

Description
Country of Origin USA Diameter 22.624" (575mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Spigot Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Diameter 22.624" (575mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Spigot Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Push In, Spigot End 24
Fredonia, WI, United States
Pipe Plug, Mechanical Push In, Spigot End 24" Dia, Steel Gas
140-024-8S
Pipe Plug, Mechanical Push In, Spigot End 24" Dia, Steel Gas 140-024-8S
Country of Origin USA Diameter 22.624" (575mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Spigot Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Diameter 22.624" (575mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 24" (610mm)
Pipe End Spigot
Pipe Type Steel Gas
Sage Subcategory Number W140
Shipping Wt. 9 Lb (4.08 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-024-8S
Product Name Pipe Plug, Mechanical Push In, Spigot End 24" Dia, Steel Gas
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 14.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, High Pres., 3.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug, Mechanical, Hand Tight, 3.5-3.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, Ss Wing Nut, 1.44
Specs
Shape / Application Round
NPT Thread None
View Details