Country of Origin USA
Dia. Deflated 3" (76mm)
Dia. Max 16" (406mm)
Length Deflated 42.50" (1080mm)
Length Overall Inflated, Est. 39.00" (991mm)
Length, Contact 12" (305mm)
Length, Contact Max 14.7" (372mm)
Length, Contact Min 9.3" (238mm)
Material, Metal Components Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 36" X 4" X 4"
Port, Inflation 1" MNPT to 1/4" QD Plug
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/29' (8.8m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W113
Shipping Wt. 6 Lb (2.72 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-016 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 16" Dia |