By-Pass 4" MNPT One End
Country of Origin USA
Dia. Deflated 6.75" (171mm)
Dia. Max 12.25" (311mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 35 psi (2.41 bar)
Length Deflated 26" (660mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 8"-12" (203mm-305mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 15 psi (1 bar)/34' (10.5 m)
Sage Subcategory Number W1306
Shipping Wt. 22 Lbs (9.98 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-612-4 |
| Product Name | Pipe Plug, Inflatable, Large, 8"-12" Dia, 4" Mnpt Bypass |