Country of Origin USA
Dia. Deflated 28.5" (724mm)
Dia. Hot Tap Hole, Min 29" (737mm)
Dia. Max 60" (1524mm)
Length Deflated 145" (3683mm)
Length, Cylinder Contact 48" (1219mm)
Length, Overall, Inflated, IN 160" (4064mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 150" X 30" X 30"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 5 psi (0.34 bar)/11.5' (3.5 m)
Pressure, Inflation Max 10 psi (0.7 bar)
Sage Subcategory Number W129
Shipping Wt. TBD
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-060-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 60" Dia |