By-Pass 1/8 F
Country of Origin USA
Dia. Deflated 1.75" (44mm)
Dia. Max 2" (51mm)
Infl. Press. Required 200 psi (13.8 bar)
Length Deflated 8" (203mm)
Material, Body Polyether Urethane
Material, Hardware Aluminum and Carbon Steel
Port, Inflation 1/4" NPTOne End
Pressure Pipeline Max Head 100 psi (6.89 bar) Air, 150 psi (10.34 bar) Water
Pressure, Inflation Max 200 psi (13.8 bar)
Sage Subcategory Number W126
Shipping Wt. 3 Lb (1.36 Kg)
Temperature Max. Service F 225 F (107.22C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 126-102 |
| Product Name | Pipe Plug, Inflatable, Rigid 2" Dia, 1/8" Bypass |