Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 15" (381mm)
Dia. Hot Tap Hole, Min 15" (381mm)
Dia. Max 48" (1219mm)
Length Deflated 81" (2057mm)
Length, Cylinder Contact 72" (1829mm)
Length, Overall, Inflated, IN 96" (2438mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 40"-74" X 16" X 16"
Port Location, Infl. Centered on Diameter
Port, Inflation 4" X 300 Lb ANSI
Pressure Pipeline Max Head 15 psi (1.03 bar)/34.6' (10.55 m)
Pressure, Inflation Max 30 psi (2.07 bar)
Sage Subcategory Number W129
Shipping Wt. 109 Lb (49.44 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-048 |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, 48" Dia |