Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 9.75" (248mm)
Dia. Hot Tap Hole, Min 9.875" (251mm)
Dia. Max 12" (304.8mm)
Length Deflated 23" (584mm)
Length, Cylinder Contact 18" (457mm)
Length, Overall, Inflated, IN 24" (610mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 48" X 12" X 12"
Port Location, Infl. Centered on Diameter
Port, Inflation 2" X 300 Lb ANSI
Pressure Pipeline Max Head 100 psi (6.89 bar)/230.7' (70.31 m)
Pressure, Inflation Max 200 psi (13.79 bar)
Sage Subcategory Number W129
Shipping Wt. 36 Lb (16.33 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-012-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 12" Dia |