The E-75L1 plant growth chamber is newly redesigned using Percival's patent pending high efficiency lamp bank. This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product.
Percival Scientific, Inc. | |
---|---|
Product Category | Incubators |
Product Number | E-75L1 |
Product Name | Plant Growth Chamber |
Jacket Type | Air |
Features | Alarm; Interior Lights |
Chamber Capacity | 59.3 cubic feet (1679 liters) |
Temperature Range | 10 to 44 C (50 to 111 F) |