Mystaire, Inc. Ninhydrin Acceleration Chamber

Description
The Mystaire® MY‑8000 and MY-5000 humidified incubators improve the development time for ninhydrin processed evidence on paper and other porous items. They offer temperature and humidity control to accelerate the development of ninhydrin treated items. The chamber provides control of relative humidity from 50-80% and allows heater control between 30°‑50°C. Mystaire® incubators are constructed of stainless steel, both interior and exterior, with hinged glass door. The digital display provides temperature and humidity control with user definable set points. The MY‑8000 is complete with four levels of epoxy coated wire shelves, a fluorescent lamp and casters, while the MY-5000 only offers three levels of shelves. Additional options include; audible and visual alarms for heat and humidity, coated evaporator coil that resists corrosive fumes, and a locking door.
Description
The Mystaire® MY‑8000 and MY-5000 humidified incubators improve the development time for ninhydrin processed evidence on paper and other porous items. They offer temperature and humidity control to accelerate the development of ninhydrin treated items. The chamber provides control of relative humidity from 50-80% and allows heater control between 30°‑50°C. Mystaire® incubators are constructed of stainless steel, both interior and exterior, with hinged glass door. The digital display provides temperature and humidity control with user definable set points. The MY‑8000 is complete with four levels of epoxy coated wire shelves, a fluorescent lamp and casters, while the MY-5000 only offers three levels of shelves. Additional options include; audible and visual alarms for heat and humidity, coated evaporator coil that resists corrosive fumes, and a locking door.

Suppliers

Company
Product
Description
Supplier Links
Ninhydrin Acceleration Chamber -  - Mystaire, Inc.
Creedmoor, NC, United States
Ninhydrin Acceleration Chamber
Ninhydrin Acceleration Chamber
The Mystaire® MY‑8000 and MY-5000 humidified incubators improve the development time for ninhydrin processed evidence on paper and other porous items. They offer temperature and humidity control to accelerate the development of ninhydrin treated items. The chamber provides control of relative humidity from 50-80% and allows heater control between 30°‑50°C. Mystaire® incubators are constructed of stainless steel, both interior and exterior, with hinged glass door. The digital display provides temperature and humidity control with user definable set points. The MY‑8000 is complete with four levels of epoxy coated wire shelves, a fluorescent lamp and casters, while the MY-5000 only offers three levels of shelves. Additional options include; audible and visual alarms for heat and humidity, coated evaporator coil that resists corrosive fumes, and a locking door.

The Mystaire® MY‑8000 and MY-5000 humidified incubators improve the development time for ninhydrin processed evidence on paper and other porous items. They offer temperature and humidity control to accelerate the development of ninhydrin treated items. The chamber provides control of relative humidity from 50-80% and allows heater control between 30°‑50°C.

Mystaire® incubators are constructed of stainless steel, both interior and exterior, with hinged glass door. The digital display provides temperature and humidity control with user definable set points. The MY‑8000 is complete with four levels of epoxy coated wire shelves, a fluorescent lamp and casters, while the MY-5000 only offers three levels of shelves.

Additional options include; audible and visual alarms for heat and humidity, coated evaporator coil that resists corrosive fumes, and a locking door.

Supplier's Site

Technical Specifications

  Mystaire, Inc.
Product Category Incubators
Product Name Ninhydrin Acceleration Chamber
Jacket Type Air
Features Alarm (optional feature); Interior Lights
Chamber Capacity 10 to 27 cubic feet (283 to 765 liters)
Temperature Range 30 to 50 C (86 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Incubator - I-66LLVL - Percival Scientific, Inc.
Percival Scientific, Inc.
Specs
Jacket Type Air
Features Interior Lights
Chamber Capacity 61.8 cubic feet (1750 liters)
View Details