Perceptron, Inc. LED LAMP/BULB 515-0108-01

Description
DISCONTINUED BY MANUFACTURER, LED SPOT LIGHT, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LED SPOT LIGHT, DIGITAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 184554184 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
184554184
LED LAMP/BULB 184554184
DISCONTINUED BY MANUFACTURER, LED SPOT LIGHT, DIGITAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LED SPOT LIGHT, DIGITAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 184554184
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3090CB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers