Perancea Ltd. Enclosure, Pcb Box, Steel; Enclosure Type Perancea PFL6T.

Description
ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55.1mm; External Width - Metric:55mm; External Depth - Metric:55mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:2.2" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55.1mm; External Width - Metric:55mm; External Depth - Metric:55mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:2.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Steel; Enclosure Type Perancea - 24M1997 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Steel; Enclosure Type Perancea
24M1997
Enclosure, Pcb Box, Steel; Enclosure Type Perancea 24M1997
ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55.1mm; External Width - Metric:55mm; External Depth - Metric:55mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:2.2" RoHS Compliant: Yes

ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:55.1mm; External Width - Metric:55mm; External Depth - Metric:55mm; IP Rating:-; Body Color:-; NEMA Rating:-; Depth - Imperial:2.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M1997
Product Name Enclosure, Pcb Box, Steel; Enclosure Type Perancea
Length 2.17 inch (55.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
System enclosure - 850-815/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details