Perancea Ltd. Enclosure, Pcb Box, Steel; Enclosure Type Perancea PFL3T

Description
ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:80mm; External Width - Metric:26mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:80mm; External Width - Metric:26mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Steel; Enclosure Type Perancea - 10M8509 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Steel; Enclosure Type Perancea
10M8509
Enclosure, Pcb Box, Steel; Enclosure Type Perancea 10M8509
ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:80mm; External Width - Metric:26mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes

ENCLOSURE, PCB BOX, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:80mm; External Width - Metric:26mm; External Depth - Metric:80mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10M8509
Product Name Enclosure, Pcb Box, Steel; Enclosure Type Perancea
Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHI6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers