Perancea Ltd. Mounting Frame, Steel; Enclosure Type Perancea PFL12T

Description
MOUNTING FRAME, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:16mm; External Width - Metric:45mm; External Depth - Metric:45mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes
Datasheet
Description
MOUNTING FRAME, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:16mm; External Width - Metric:45mm; External Depth - Metric:45mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Frame, Steel; Enclosure Type Perancea - 24M1993 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Frame, Steel; Enclosure Type Perancea
24M1993
Mounting Frame, Steel; Enclosure Type Perancea 24M1993
MOUNTING FRAME, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:16mm; External Width - Metric:45mm; External Depth - Metric:45mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes

MOUNTING FRAME, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:16mm; External Width - Metric:45mm; External Depth - Metric:45mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:PFL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M1993
Product Name Mounting Frame, Steel; Enclosure Type Perancea
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2587 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details